Status: | Unknown |
---|---|
Series: | 677 Series |
RoHS: | Unknown |
Prices starting from US$14.84
LED Color | Red |
---|---|
Operating Voltage | 28VDC |
Mounting Hole Dia | 8.1mm |
Forward Current If | 20mA |
Luminous Intensity | 11cd |
IP / NEMA Rating | IP67 |
Product Range | 677 Series |
Colour | Red |
8.1mm IP67 red LED panel indicator,28Vdc | RS |
Panel Mount Indicator, Led, 8.1Mm, Red, 28V | Newark Electronics |
PANEL MOUNT INDICATOR, LED, 8.1MM, RED, 28V | element14 |
Indicator: LED | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a 677-501-23?
Additional datasheets, footprints and schematics for 677-501-23 are listed on our Part Details page. You can also find images and similar parts to 677-501-23 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 677-501-23 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 677-501-23 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 677-501-23 fall under?
The 677-501-23 is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > LED Single Colour Indicators.
Can I view similar or alternative parts?
You can view similar parts to 677-501-23 when available in the LED Single Colour Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 677-501-23 you can contact the distributor directly for product support, shipping queries etc.
Is the 677-501-23 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 677-501-23 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for 677-501-23.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 677-501-23 often in real-time on the comparison pages.
What if I can't find stock of 677-501-23?
You can fill out our help required form which you can use to request a quote for 677-501-23 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.