Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
7-1195317-7,
6762513001 |
Conductor Material | Tin-Plated Copper |
---|---|
Insulation Material | Halogen-Free Polymer |
Wire Color | Red |
Number of Strands | 19 |
Number of Conductors | 1 |
Overall Outside Diameter | .0456in, 1.16mm |
Wire Diameter | 1.16mm, .0456in |
Wire Size | 24AWG, .25mm² |
Conductor Diameter | .59mm, .023in |
Strand Size | 19AWG |
Cable Insulation Thickness | .2mm |
Voltage Rating | 750/1300V |
Wire Source | United Kingdom |
Product Type | Cable |
Product Classification | Cable - Spec 99 & 100 |
Cable Type | Spec 100G |
Cable Style | Primary |
Operating Temperature Range | -65 – 125°C |
Single Conductor Cable 24AWG Tin Plated Copper Red 1300Vac | Avnet America |
Hook-up Wire 100G0111-0.25-2 | Sager |
Where can I find additional details, specifications and documents for a 6762513001?
Additional datasheets, footprints and schematics for 6762513001 are listed on our Part Details page. You can also find images and similar parts to 6762513001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6762513001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6762513001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6762513001 fall under?
The 6762513001 is listed under Wire & Cable > Hook Up Wire.
Can I view similar or alternative parts?
You can view similar parts to 6762513001 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6762513001 you can contact the distributor directly for product support, shipping queries etc.
Is the 6762513001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6762513001 have stock available?
Authorised distributors including TTI Europe, Avnet America and Sager have stock available or on a lead time for 6762513001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6762513001 often in real-time on the comparison pages.
What if I can't find stock of 6762513001?
You can fill out our help required form which you can use to request a quote for 6762513001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.