Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
4-1899404-6,
6761654002, 0098758 |
Prices starting from US$1.04
Fluid Type | Motor Oil, Brake Fluid, Unleaded Gasoline, (ATF) Automatic Transmission Fluid, Antifreeze, Power Steering Fluid, Diesel Fuel |
---|---|
Material | Crosslinked Polyolefin |
Color | Black |
Flexibility | Flexible |
Expanded Inside Diameter (Min) | .236in, 6mm |
Low Outgassing | No |
Product Source | US |
Packaging Method | Spool |
Wall Type | Single |
Flammability | Flame-Retardant |
Operating Temperature Range | -40 – 150°C |
Resistant To | Fluids, Wrinkling, Strain |
Fluid Resistance | Splash Protection |
Heat Shrink Tube, Single Wall, 6 Id Before Shrink |Raychem Te Connectivity 6761654002 | Newark Electronics |
Spiral Wraps Sleeves Tubing&Conduit HS-TBG 6MM | Rapid Electronics |
Cable Accessories Heat Shrinkable Tubing Polyolefin Black Spool | Avnet America |
Spiral Wraps, Sleeves, Tubing & Conduit HS-TBG 6MM BK PRICE PER METER | Sager |
Where can I find additional details, specifications and documents for a 6761654002?
Additional datasheets, footprints and schematics for 6761654002 are listed on our Part Details page. You can also find images and similar parts to 6761654002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6761654002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6761654002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6761654002 fall under?
The 6761654002 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 6761654002 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6761654002 you can contact the distributor directly for product support, shipping queries etc.
Is the 6761654002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6761654002 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and Sager have stock available or on a lead time for 6761654002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6761654002 often in real-time on the comparison pages.
What if I can't find stock of 6761654002?
You can fill out our help required form which you can use to request a quote for 6761654002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.