6757-201-1601 Hand Tools by TE Connectivity

INSERTION/EXTRACTION TOOL

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$4.71

Distributor Stock
Logo for Farnell
Farnell
from US$4.71
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

For Use With Deutsch 6862-201 Series Contacts
Product Range -
Tool Body Material Plastic
Wire Size (AWG) 16AWG
Wire Size Range (AWG) 16

Alternative Descriptions

Insertion/Extraction, 20-16Awg | Newark Electronics
Insert/Extraction Tool 16 AWG for IMC Series Contacts | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 6757-201-1601?

Additional datasheets, footprints and schematics for 6757-201-1601 are listed on our Part Details page. You can also find images and similar parts to 6757-201-1601 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 6757-201-1601 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6757-201-1601 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 6757-201-1601 fall under?

The 6757-201-1601 is listed under Tools & Maintenance > Hand Tools > Crimp & Insertion Tools.

Can I view similar or alternative parts?

You can view similar parts to 6757-201-1601 when available in the Crimp & Insertion Tools range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 6757-201-1601 you can contact the distributor directly for product support, shipping queries etc.

Is the 6757-201-1601 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 6757-201-1601 have stock available?

Authorised distributors including Farnell, Newark Electronics and Avnet America have stock available or on a lead time for 6757-201-1601.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 6757-201-1601 often in real-time on the comparison pages.

What if I can't find stock of 6757-201-1601?

You can fill out our help required form which you can use to request a quote for 6757-201-1601 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay