Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
6756673001,
4-1195313-8 |
Insulation Material | Radiation-Crosslinked, Modified Polyester |
---|---|
Conductor Material | Tin-Plated Copper |
Wire Color | Yellow |
Number of Conductors | 1 |
Number of Strands | 19 |
Wire Size | 16AWG, 1.31mm² |
Cable Insulation Thickness | .15mm, .006in |
Overall Outside Diameter | .0788in, 2mm |
Wire Diameter | .071in, 1.8mm |
Conductor Diameter | .056in, 1.42mm |
Strand Size | 29AWG |
Voltage Rating | 600V |
Wire Source | United Kingdom |
Cable Type | Spec 99M |
Product Type | Cable |
Cable Style | Primary |
Product Classification | Cable - Spec 99 & 100 |
Operating Temperature Range | -65 – 125°C |
TE Connectivity 99M0111-16-4 Wire And Cable 1 Conductor( | Distrelec |
SINGLE WIRE CABLEWIRE | Farnell |
Where can I find additional details, specifications and documents for a 6756673001?
Additional datasheets, footprints and schematics for 6756673001 are listed on our Part Details page. You can also find images and similar parts to 6756673001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6756673001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6756673001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6756673001 fall under?
The 6756673001 is listed under Wire & Cable > Hook Up Wire.
Can I view similar or alternative parts?
You can view similar parts to 6756673001 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6756673001 you can contact the distributor directly for product support, shipping queries etc.
Is the 6756673001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6756673001 have stock available?
Authorised distributors including Distrelec, Farnell and TTI Europe have stock available or on a lead time for 6756673001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6756673001 often in real-time on the comparison pages.
What if I can't find stock of 6756673001?
You can fill out our help required form which you can use to request a quote for 6756673001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.