Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
674983J001,
6-1195308-4 |
Prices starting from US$0.82
Material | Irradiated Modified Polyolefin |
---|---|
Flexibility | Very Flexible |
Shrink Ratio | 2:1 |
Color | Black |
Expanded Inside Diameter (Min) | .299in, 7.6mm |
Recovered Inside Diameter (Max) | 3.51mm, .138in |
Recovered Wall Thickness (Tolerance) | .56mm, .022in |
Voltage (Max) | .6kV |
Product Source | China, US |
Low Outgassing | No |
Packaging Method | Spool |
Applicable Region | Global |
Product Family | V2 |
Wall Type | Single |
Resistant To | Strain, Wrinkling |
Shrink Temperature (Min) | 70°C |
Recovery Temperature | 90°C |
Flammability | Highly Flame-Retardant |
Operating Temperature Range | -30 – 125°C |
Fluid Resistance | None |
Heat Shrink Tubing and Sleeves V2-7.0-0-SP-SM | Rapid Electronics |
WIRE MARKERS - HEAT SHRINK | Farnell |
Heat Shrink Tube 2:1 7.6mm Black Spool | Avnet America |
Heat Shrink Tubing & Sleeves HS-TBG 7.6MM SM BK PRICE PER METER | Sager |
Where can I find additional details, specifications and documents for a 674983J001?
Additional datasheets, footprints and schematics for 674983J001 are listed on our Part Details page. You can also find images and similar parts to 674983J001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 674983J001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 674983J001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 674983J001 fall under?
The 674983J001 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 674983J001 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 674983J001 you can contact the distributor directly for product support, shipping queries etc.
Is the 674983J001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 674983J001 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Avnet America and Avnet Asia have stock available or on a lead time for 674983J001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 674983J001 often in real-time on the comparison pages.
What if I can't find stock of 674983J001?
You can fill out our help required form which you can use to request a quote for 674983J001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.