Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Cable Shielding | Unshielded |
---|---|
No. of Conductors | 4Conductor |
Wire Gauge | 14AWG |
Conductor Area CSA | 2.08mm² |
Reel Length (Imperial) | 4ft |
Reel Length (Metric) | 1.2m |
Jacket Color | Black |
Retractile Cord 4 Conductor 14Awg 1.2M 600V | Newark Electronics |
Where can I find additional details, specifications and documents for a 674/4 BK038?
Additional datasheets, footprints and schematics for 674/4 BK038 are listed on our Part Details page. You can also find images and similar parts to 674/4 BK038 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 674/4 BK038 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 674/4 BK038 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 674/4 BK038 fall under?
The 674/4 BK038 is listed under Cable, Wire & Cable Assemblies > Multiconductor Cable.
Can I view similar or alternative parts?
You can view similar parts to 674/4 BK038 when available in the Multiconductor Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 674/4 BK038 you can contact the distributor directly for product support, shipping queries etc.
Is the 674/4 BK038 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 674/4 BK038 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 674/4 BK038.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 674/4 BK038 often in real-time on the comparison pages.
What if I can't find stock of 674/4 BK038?
You can fill out our help required form which you can use to request a quote for 674/4 BK038 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.