Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$179.95
Distributor | Stock | ||
---|---|---|---|
RS
from US$247.26
|
5
in stock
|
Buy Now | |
element14
from US$252.46
|
7
in stock
|
Buy Now | |
Farnell
from US$220.64
|
7
in stock
|
Buy Now | |
Newark Electronics
from US$216.99
|
4
in stock
|
Buy Now | |
Jameco Electronics
from US$179.95
|
3
in stock
|
Buy Now | |
RS Americas
from US$192.77
|
2
in stock
|
Buy Now | |
Distrelec
from US$242.80
|
1
in stock
|
Buy Now |
Kit Contents | 4 Wire Lead Set with Alligator Clips |
---|---|
Cable Length | 46" |
Features | 1 Red and 1 Black Test Lead |
Lead Length | 100cm |
Operating Temperature Max | 55°C |
Operating Temperature Min | -10°C |
RoHS Compliant | Yes |
TEST LEAD SET, 70V, 1.2M | element14 |
6730,KELVIN LEAD SET (CLIPS), SET | RS |
Test Lead Set | Newark Electronics |
TEST LEAD SET,WIDE JAW KELVIN GATOR CLIP OPENS 0.8",46"LEADS | Jameco Electronics |
Lead Set, Gold Plated Brass, 20 A, 1000 V (RMS), -10 to +55 C, 46.53", CE Marked | Pomona Electronics 6730 | RS Americas |
Pomona Alligator Clip Kelvin Test Lead Set, 1m, Black, Grey, Red, Brass | Distrelec |
Where can I find additional details, specifications and documents for a 6730?
Additional datasheets, footprints and schematics for 6730 are listed on our Part Details page. You can also find images and similar parts to 6730 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6730 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6730 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6730 fall under?
The 6730 is listed under Test & Measurement > Test Leads & Test Probes > Test Lead / Probe Kits.
Can I view similar or alternative parts?
You can view similar parts to 6730 when available in the Test Lead / Probe Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6730 you can contact the distributor directly for product support, shipping queries etc.
Is the 6730 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 6730 have stock available?
Authorised distributors including element14, Farnell, RS, Newark Electronics and Jameco Electronics have stock available or on a lead time for 6730.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6730 often in real-time on the comparison pages.
What if I can't find stock of 6730?
You can fill out our help required form which you can use to request a quote for 6730 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.