Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Mating Area Plating Material | Gold |
---|---|
Contact Mating Area Plating Thickness | 1.27µm, 30µin |
Crimp Area Plating Finish | Gold |
Contact Base Material | Phosphor Bronze |
Contact Orientation | Straight |
Contact Termination Area Plating Thickness | 10µin, .254µm |
Contact Termination Area Plating Material | Gold |
Contact Current Rating (Max) | 3A |
Wire Contact Termination Area Plating Material | Gold |
Contact Type | Receptacle |
Wire Size | .12 – .5mm², 26 – 20AWG |
Post Size | .56 x 1.02mm, .022 x .04in |
Operating Voltage | 250VAC |
Continuous Current Rating | 3A |
Wire Insulation Support | With |
PCB Mount Retention | Without |
Mount Type | Crimp |
Circuit Application | Power |
Special Features | Loose Piece |
For Multiple Crimp | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Product Type | Termination Point Clip |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Termination Type | Crimp |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
Contact Crimp-On Recpt 10/30Au Rohs Compliant: Yes |Amp Te Connectivity 67263-2 | Newark Electronics |
Connector Accessories Clip-Style Contact | Avnet America |
Standard Card Edge Connectors CONTACT CRIMP-ON REC 10/30AU | Sager |
Where can I find additional details, specifications and documents for a 67263-2?
Additional datasheets, footprints and schematics for 67263-2 are listed on our Part Details page. You can also find images and similar parts to 67263-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 67263-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 67263-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 67263-2 fall under?
The 67263-2 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 67263-2 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 67263-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 67263-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 67263-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Sager have stock available or on a lead time for 67263-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 67263-2 often in real-time on the comparison pages.
What if I can't find stock of 67263-2?
You can fill out our help required form which you can use to request a quote for 67263-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.