Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$52.83
Kit Contents | 2 x Test Leads 2 x Crocodile Test Clips |
---|---|
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Cable Length | 1.1m |
Colour | Red / Black |
Lead Length | 1.1m |
Voltage Rating | 1kV |
Test Lead Kit | Newark Electronics |
Test leads | Transfer Multisort Elektronik |
Probes with Screw-on Alligator Clips, (2) Probes Temp Range (-10 - 100 degrees | Pomona Electronics 6723 | RS Americas |
Where can I find additional details, specifications and documents for a 6723?
Additional datasheets, footprints and schematics for 6723 are listed on our Part Details page. You can also find images and similar parts to 6723 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6723 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6723 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6723 fall under?
The 6723 is listed under Test Equipment > Test Equipment Accessories > Test Leads & Probes.
Can I view similar or alternative parts?
You can view similar parts to 6723 when available in the Test Leads & Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6723 you can contact the distributor directly for product support, shipping queries etc.
Is the 6723 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6723 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and RS Americas have stock available or on a lead time for 6723.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6723 often in real-time on the comparison pages.
What if I can't find stock of 6723?
You can fill out our help required form which you can use to request a quote for 6723 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.