Status: | Unknown |
---|---|
Series: | EcoWire Series |
RoHS: | Unknown |
Prices starting from US$1.97
Distributor | Stock | ||
---|---|---|---|
RS
from US$68.39
|
64
in stock
|
Buy Now | |
element14
from US$232.91
|
32
in stock
|
Buy Now | |
Farnell
from US$45.09
|
32
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$54.35
|
7
in stock
|
Buy Now | |
RS Americas
from US$249.13
|
1
in stock
|
Buy Now | |
Distrelec
from US$1.97
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$395.54
|
-
|
Buy Now | |
Rapid Electronics
from US$55.28
|
-
|
Buy Now |
Jacket Material | MPPE |
---|---|
Jacket Colour | Red |
Wire Gauge | 12AWG |
Conductor Area CSA | 3.3mm² |
Reel Length (Imperial) | 100ft |
Reel Length (Metric) | 30.5m |
No. of Max Strands x Strand Size | 65 x 30AWG |
Voltage Rating | 600V |
Conductor Material | Tinned Copper |
External Diameter | 2.97mm |
Approval Specification | CE CSA AWM I A/B FT1 UL 11028 VW-1 |
Product Range | EcoWire Series |
SVHC | No SVHC (15-Jan-2019) |
Conductor Make-up | 65 / 30AWG |
Current Rating | 36A |
Operating Temperature Max | 105°C |
Operating Temperature Min | -40°C |
Outer Diameter | 2.97mm |
Wire Size | 12AWG |
EcoWire 12AWG 600V UL11028 Red 30m | RS |
WIRE, ECO, 12AWG, RED, 30.5M | element14 |
Wire | Transfer Multisort Elektronik |
Hook-Up Wire, EcoWire,6718, Red, 12 AWG, mPPE, 600V, 65x30 | Alpha Wire 6718 RD005 | RS Americas |
Alpha Wire Stranded Wire mPPE 3.3mm² Tinned Copper Red EcoWire® 30.5m | Distrelec |
Hook-Up Wire, 12Awg, Red, 30.5M | Newark Electronics |
Alpha Wire 6718 RD005 Eco Wire 12AWG Red (30.5m Reel) | Rapid Electronics |
Where can I find additional details, specifications and documents for a 6718 RD005?
Additional datasheets, footprints and schematics for 6718 RD005 are listed on our Part Details page. You can also find images and similar parts to 6718 RD005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6718 RD005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6718 RD005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6718 RD005 fall under?
The 6718 RD005 is listed under Cable Leads & Connectors > Cable > Cable & Wire.
Can I view similar or alternative parts?
You can view similar parts to 6718 RD005 when available in the Cable & Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6718 RD005 you can contact the distributor directly for product support, shipping queries etc.
Is the 6718 RD005 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6718 RD005 have stock available?
Authorised distributors including RS, element14, Farnell, Transfer Multisort Elektronik and RS Americas have stock available or on a lead time for 6718 RD005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6718 RD005 often in real-time on the comparison pages.
What if I can't find stock of 6718 RD005?
You can fill out our help required form which you can use to request a quote for 6718 RD005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.