Status: | Unknown |
---|---|
Series: | EcoWire Series |
RoHS: | Unknown |
Prices starting from US$164.40
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$221.18
|
4
in stock
|
Buy Now | |
element14
from US$399.11
|
4
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$164.40
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$472.49
|
-
|
Buy Now | |
Rapid Electronics
from US$275.59
|
-
|
Buy Now | |
RS Americas
from US$459.66
|
-
|
Buy Now | |
Carlton-Bates
from US$502.14
|
-
|
Buy Now |
Jacket Material | MPPE |
---|---|
Jacket Colour | Black |
Wire Gauge | 18AWG |
Conductor Area CSA | 0.82mm² |
Reel Length (Imperial) | 1000ft |
Reel Length (Metric) | 305m |
No. of Max Strands x Strand Size | Solid |
Voltage Rating | 600V |
Conductor Material | Tinned Copper |
External Diameter | 1.5mm |
Approval Specification | CE CSA AWM I A/B FT1 UL 11028 VW-1 |
Product Range | EcoWire Series |
SVHC | No SVHC (15-Jan-2019) |
Operating Temperature Max | 105°C |
Operating Temperature Min | -40°C |
WIRE, ECO, 18AWG, BLACK, 304.8M | element14 |
Wire | Transfer Multisort Elektronik |
Single Wire, 18Awg, Mppe, 1000Ft | Newark Electronics |
Alpha Wire 6715S BK001 Eco Wire Solid 18AWG Black (305m Reel) | Rapid Electronics |
Eco Wire, 6715S Black 1000 Ft 18Awg Stc | Alpha Wire 6715S BK001 | RS Americas |
Wire, Hook-Up | Carlton-Bates |
Where can I find additional details, specifications and documents for a 6715S BK001?
Additional datasheets, footprints and schematics for 6715S BK001 are listed on our Part Details page. You can also find images and similar parts to 6715S BK001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6715S BK001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6715S BK001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6715S BK001 fall under?
The 6715S BK001 is listed under Cable Leads & Connectors > Cable > Cable & Wire.
Can I view similar or alternative parts?
You can view similar parts to 6715S BK001 when available in the Cable & Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6715S BK001 you can contact the distributor directly for product support, shipping queries etc.
Is the 6715S BK001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6715S BK001 have stock available?
Authorised distributors including element14, Farnell, Transfer Multisort Elektronik, Newark Electronics and Rapid Electronics have stock available or on a lead time for 6715S BK001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6715S BK001 often in real-time on the comparison pages.
What if I can't find stock of 6715S BK001?
You can fill out our help required form which you can use to request a quote for 6715S BK001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.