Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Colour | Red |
---|---|
Operating Voltage | 24VDC |
Mounting Hole Dia | 25.4mm |
Forward Current If | 19mA |
Luminous Intensity | 30mcd |
IP / NEMA Rating | IP67 |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Bezel Diameter | 34.5mm |
Bulb Size | 20mm |
External Diameter | 34.5mm |
External Length / Height | 67mm |
Fixing Hole Diameter | 25.4mm |
Forward Current If Max | 19mA |
Forward Voltage | 24V |
LED / Lamp Size | 20mm |
LED Colour Presentation | Tinted Diffused |
Length Behind Bezel | 49mm |
Lens Shape | Dome |
Luminous Intensity Typ | 180mcd |
Material | Aluminium |
Operating Temperature Max | 40°C |
Operating Temperature Min | -30°C |
Operating Temperature Range | -30°C to +40°C |
Peak Wavelength | 635nm |
Reverse Protection Voltage | 1000V |
Voltage Rating V DC | 24V |
Wavelength Typ | 635nm |
LED INDICATOR, 24V, RED | element14 |
Panel Mount Indicator, Led, 25.4Mm, Red, 24V | Newark Electronics |
Where can I find additional details, specifications and documents for a 671-290-22?
Additional datasheets, footprints and schematics for 671-290-22 are listed on our Part Details page. You can also find images and similar parts to 671-290-22 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 671-290-22 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 671-290-22 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 671-290-22 fall under?
The 671-290-22 is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > LED Single Colour Indicators.
Can I view similar or alternative parts?
You can view similar parts to 671-290-22 when available in the LED Single Colour Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 671-290-22 you can contact the distributor directly for product support, shipping queries etc.
Is the 671-290-22 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 671-290-22 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for 671-290-22.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 671-290-22 often in real-time on the comparison pages.
What if I can't find stock of 671-290-22?
You can fill out our help required form which you can use to request a quote for 671-290-22 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.