Status: | Unknown |
---|---|
Series: | 671 Series |
RoHS: | Unknown |
LED Color | Green |
---|---|
Operating Voltage | 277V |
Mounting Hole Dia | 25.4mm |
Forward Current If | 7mA |
Luminous Intensity | 435mcd |
IP / NEMA Rating | IP67 |
Product Range | 671 Series |
Panel Indicator, Green, 25.4Mm, 277V | Newark Electronics |
PANEL INDICATOR, GREEN, 25.4MM, 277V | Farnell |
Where can I find additional details, specifications and documents for a 671-065-00-50?
Additional datasheets, footprints and schematics for 671-065-00-50 are listed on our Part Details page. You can also find images and similar parts to 671-065-00-50 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 671-065-00-50 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 671-065-00-50 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 671-065-00-50 fall under?
The 671-065-00-50 is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > LED Single Colour Indicators.
Can I view similar or alternative parts?
You can view similar parts to 671-065-00-50 when available in the LED Single Colour Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 671-065-00-50 you can contact the distributor directly for product support, shipping queries etc.
Is the 671-065-00-50 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 671-065-00-50 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 671-065-00-50.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 671-065-00-50 often in real-time on the comparison pages.
What if I can't find stock of 671-065-00-50?
You can fill out our help required form which you can use to request a quote for 671-065-00-50 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.