Status: | Unknown |
---|---|
Series: | EcoWire Series |
RoHS: | Unknown |
Prices starting from US$13.60
Distributor | Stock | ||
---|---|---|---|
RS
from US$20.64
|
14
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$16.38
|
7
in stock
|
Buy Now | |
Rapid Electronics
from US$21.05
|
5
in stock
|
Buy Now | |
element14
from US$13.60
|
3
in stock
|
Buy Now | |
Farnell
from US$13.61
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$47.82
|
-
|
Buy Now | |
RS Americas
from US$39.16
|
-
|
Buy Now | |
Carlton-Bates
from US$39.73
|
-
|
Buy Now |
Jacket Material | MPPE |
---|---|
Jacket Colour | Brown |
Wire Gauge | 28AWG |
Conductor Area CSA | 0.08mm² |
Reel Length (Imperial) | 100ft |
Reel Length (Metric) | 30.5m |
No. of Max Strands x Strand Size | 7 x 36AWG |
Voltage Rating | 600V |
Conductor Material | Tinned Copper |
External Diameter | 0.86mm |
Approval Specification | CE CSA AWM I A/B FT1 UL 11028 VW-1 |
Product Range | EcoWire Series |
SVHC | No SVHC (15-Jan-2019) |
Conductor Make-up | 7 / 36AWG |
Current Rating | 3A |
Operating Temperature Max | 105°C |
Operating Temperature Min | -40°C |
Outer Diameter | 0.86mm |
Wire Size | 28AWG |
EcoWire 28AWG 600V UL11028 Brown 30m | RS |
Wire | Transfer Multisort Elektronik |
Alpha Wire 6710 BR005 Eco Wire 28AWG Brown (30.5m Reel) | Rapid Electronics |
WIRE, ECO, 28AWG, BROWN, 30.5M | element14 |
Hook-Up Wire, 28Awg, Brown, 30.5M | Newark Electronics |
Hook-Up Wire, EcoWire,6710, Brown, 28 AWG,7x36,mPPE Ins,600V | Alpha Wire 6710 BR005 | RS Americas |
Cable, Hook-up Wire | Carlton-Bates |
Where can I find additional details, specifications and documents for a 6710 BR005?
Additional datasheets, footprints and schematics for 6710 BR005 are listed on our Part Details page. You can also find images and similar parts to 6710 BR005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6710 BR005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6710 BR005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6710 BR005 fall under?
The 6710 BR005 is listed under Cable Leads & Connectors > Cable > Cable & Wire.
Can I view similar or alternative parts?
You can view similar parts to 6710 BR005 when available in the Cable & Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6710 BR005 you can contact the distributor directly for product support, shipping queries etc.
Is the 6710 BR005 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6710 BR005 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Rapid Electronics, element14 and Farnell have stock available or on a lead time for 6710 BR005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6710 BR005 often in real-time on the comparison pages.
What if I can't find stock of 6710 BR005?
You can fill out our help required form which you can use to request a quote for 6710 BR005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.