Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.79
Jacket Material | MPPE |
---|---|
Jacket Color | Black |
Conductor Area CSA | 0.25mm² |
Reel Length (Imperial) | 328ft |
Reel Length (Metric) | 100m |
Operating Temperature Max | 105°C |
Voltage Rating | 600V |
Wire | Transfer Multisort Elektronik |
Metric Ecowire, Black 100M, .25MM2, 32x0.10, 600V, MPPE, 23 AWG, 67025 Series | Alpha Wire 67025 BK033 | RS Americas |
Alpha Wire Stranded Wire mPPE 0.25mm² Tinned Copper Black ECOWIRE METRIC 100m | Distrelec |
Hook-Up Wire, 0.25Mm2, Black, 328Ft | Newark Electronics |
Where can I find additional details, specifications and documents for a 67025 BK033?
Additional datasheets, footprints and schematics for 67025 BK033 are listed on our Part Details page. You can also find images and similar parts to 67025 BK033 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 67025 BK033 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 67025 BK033 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 67025 BK033 fall under?
The 67025 BK033 is listed under Cable, Wire & Cable Assemblies > Hook Up Wire.
Can I view similar or alternative parts?
You can view similar parts to 67025 BK033 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 67025 BK033 you can contact the distributor directly for product support, shipping queries etc.
Is the 67025 BK033 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 67025 BK033 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS Americas, Distrelec, Newark Electronics and element14 have stock available or on a lead time for 67025 BK033.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 67025 BK033 often in real-time on the comparison pages.
What if I can't find stock of 67025 BK033?
You can fill out our help required form which you can use to request a quote for 67025 BK033 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.