Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Concealed Pull Handle, L | RS |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | BNC Coaxial |
---|---|
Connector Body Style | Straight Bulkhead Jack |
Coaxial Termination | Solder |
Impedance | 75ohm |
Contact Material | Beryllium Copper |
RoHS Compliant | Yes |
Rf/Coaxial Bnc Bulkhead Jack Str 75 Ohm Solder | Newark Electronics |
RF/COAXIAL BNC BHD JACK STR 75 OHM SOLDER | element14 |
Where can I find additional details, specifications and documents for a 67-45?
Additional datasheets, footprints and schematics for 67-45 are listed on our Part Details page. You can also find images and similar parts to 67-45 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 67-45 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 67-45 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 67-45 fall under?
The 67-45 is listed under Fasteners & Mechanical > More Fasteners & Mechanical.
Can I view similar or alternative parts?
You can view similar parts to 67-45 when available in the More Fasteners & Mechanical range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 67-45 you can contact the distributor directly for product support, shipping queries etc.
Is the 67-45 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 67-45 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas and element14 have stock available or on a lead time for 67-45.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 67-45 often in real-time on the comparison pages.
What if I can't find stock of 67-45?
You can fill out our help required form which you can use to request a quote for 67-45 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.