Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
668131-000,
5-1195261-3 |
Prices starting from US$24.45
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$39.64
|
39
in stock
|
Buy Now | |
Rapid Electronics
from US$46.18
|
42
in stock
|
Buy Now | |
Newark Electronics
from US$48.28
|
3
in stock
|
Buy Now | |
Chip One Stop
from US$56.20
|
3
in stock
|
Buy Now | |
Avnet America
from US$32.24
|
-
|
Buy Now | |
TTI Europe
from US$33.28
|
-
|
Buy Now | |
Sager
from US$24.45
|
-
|
Buy Now | |
Farnell
from US$64.31
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cable Connector Orientation | Straight |
---|---|
Body Material | Brass/Beryllium Copper |
Body Plating Material | Nickel |
RF Connector Center Contact Material | Brass |
RF Connector Center Contact Plating Material | Gold |
Conductor Outside Diameter | .05in, 1.27mm |
Shield Outside Diameter (Min) | .083 – .197in, 2.1 – 5mm |
RF Connector Mated Outer Diameter (Approximate) | 16.256mm, .64in |
Dielectric Outside Diameter (Max) | 3mm, .118in |
Impedance | 50Ω |
Dielectric Material | PTFE |
Coupling Nut Base Material | Brass |
Packaging Method | Package |
実装方法 | Package |
Connector & Contact Terminates To | Wire & Cable |
RF Connector Style | Plug |
RF Interface | TNC |
Termination Method to Wire & Cable | Solder |
Cable Type | RG 142, RG 303, RG 400, RG 58, RG 141 |
RF Connectors/Coaxial Connectors RTD-50-M-00 | Rapid Electronics |
Rf Connectors/Coaxial Connectors Rtd-50-M-00 |Raychem Te Connectivity 668131-000 | Newark Electronics |
Conn TNC PL 0Hz to 2.8GHz 50Ohm Solder ST Thru-Hole Gold | Avnet America |
RF Connectors / Coaxial Connectors RTD-50-M-00 | Sager |
Conn TNC PL 0GHz to 2.8GHz 50Ohm Solder ST Cable Mount Gold | Avnet Abacus |
Where can I find additional details, specifications and documents for a 668131-000?
Additional datasheets, footprints and schematics for 668131-000 are listed on our Part Details page. You can also find images and similar parts to 668131-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 668131-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 668131-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 668131-000 fall under?
The 668131-000 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 668131-000 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 668131-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 668131-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 668131-000 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Newark Electronics, Chip One Stop and Avnet America have stock available or on a lead time for 668131-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 668131-000 often in real-time on the comparison pages.
What if I can't find stock of 668131-000?
You can fill out our help required form which you can use to request a quote for 668131-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.