Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Underplating Material | Copper |
---|---|
Contact Termination Area Plating Thickness | 30µin, .76µm |
Contact Mating Area Plating Thickness | .76µm, 50µin |
Contact Mating Area Plating Material | Gold |
Crimp Area Plating Finish | Gold |
Contact Base Material | Copper Alloy |
Wire Contact Termination Area Plating Material | Gold |
端子の下地めっきの材料 | Copper |
Contact Type | Socket |
Contact Current Rating (Max) | 35A |
Contact Orientation | Right Angle |
Contact Termination Area Plating Material | Gold |
Accepts Wire Insulation Diameter Range | 1.25mm, .049in |
Wire Size | 24 – 20AWG, .2 – .5mm² |
Operating Voltage | 250VAC |
Mount Type | Crimp |
Wire Insulation Support | With |
Circuit Application | Power |
Special Features | Loose Piece |
For Multiple Crimp | No |
Wire Type | Strip |
Comment | Contact Plating is gold per MIL-G-45204 over nickel plate per QQ-N-290 |
Packaging Quantity | 10000 |
Packaging Method | Loose Piece |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Cont,cr,active For 22 Awg Wire Rohs Compliant: Yes |Amp Te Connectivity 66750-2 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
CONT, CR, ACTIVE FOR 22 AWG WIRE | TE Connectivity 66750-2 | RS Americas |
Rectangular MIL Spec Connectors CONT CR ACTIVE FOR 22 AWG WIRE | Sager |
Where can I find additional details, specifications and documents for a 66750-2?
Additional datasheets, footprints and schematics for 66750-2 are listed on our Part Details page. You can also find images and similar parts to 66750-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 66750-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 66750-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 66750-2 fall under?
The 66750-2 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 66750-2 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 66750-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 66750-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 66750-2 have stock available?
Authorised distributors including Powell Electronics, Newark Electronics, Avnet America, RS Americas and Sager have stock available or on a lead time for 66750-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 66750-2 often in real-time on the comparison pages.
What if I can't find stock of 66750-2?
You can fill out our help required form which you can use to request a quote for 66750-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.