Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Mating Area Plating Material | Gold |
---|---|
Contact Termination Area Plating Material | Tin-Lead |
Contact Type | Pin |
Contact Base Material | Brass |
Contact Mating Area Plating Thickness | .76µm |
Contact Shape & Form | Round |
Contact Size | 16 |
Circuit Application | Signal |
Packaging Method | Carton |
Packaging Quantity | 1500 |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Through Hole - Solder |
Multimate Pin,type Vi Rohs Compliant: No |Amp Te Connectivity 66730-3 | Newark Electronics |
Contact PIN Wire Wrap ST Thru-Hole Loose Piece | Avnet America |
Connector, Multimate Pin, Type VI | TE Connectivity 66730-3 | RS Americas |
Where can I find additional details, specifications and documents for a 66730-3?
Additional datasheets, footprints and schematics for 66730-3 are listed on our Part Details page. You can also find images and similar parts to 66730-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 66730-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 66730-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 66730-3 fall under?
The 66730-3 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 66730-3 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 66730-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 66730-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 66730-3 have stock available?
Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 66730-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 66730-3 often in real-time on the comparison pages.
What if I can't find stock of 66730-3?
You can fill out our help required form which you can use to request a quote for 66730-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.