Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Accessory Type | Plug-In Housing |
---|---|
For Use With | Keystone Relays, Logic packages, Networks & Miniature Circuitry |
Body Color | Black |
Body Material | Polystyrene |
Enclosure Material | Polystyrene |
Height | 2.875" |
RoHS Compliant | Yes |
Customer Item | Carlton-Bates |
Enclosures, Boxes, & Cases LARGE RELAY HOUSING | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Educational Mini Uavs- Sticker! |Adafruit 666 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Overall Length | 311mm |
---|---|
Blade Length | 203mm |
Blade Style | Round |
Blade Tip Style | Square-Recess #2 Pt. |
For Use With | Square-recess screws |
Length | 12-1/4" |
RoHS Compliant | NA |
Where can I find additional details, specifications and documents for a 666?
Additional datasheets, footprints and schematics for 666 are listed on our Part Details page. You can also find images and similar parts to 666 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 666 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 666 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 666 fall under?
The 666 is listed under Switches & Relays > More Switches & Relays.
Can I view similar or alternative parts?
You can view similar parts to 666 when available in the More Switches & Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 666 you can contact the distributor directly for product support, shipping queries etc.
Is the 666 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 666 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Carlton-Bates and Sager have stock available or on a lead time for 666.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 666 often in real-time on the comparison pages.
What if I can't find stock of 666?
You can fill out our help required form which you can use to request a quote for 666 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.