Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.20
|
1,900
in stock
|
Buy Now | |
TE Store
from US$0.34
|
24,196
in stock
|
Buy Now | |
Heilind Electronics
from US$0.41
|
15,846
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.41
|
3,697
in stock
|
Buy Now | |
Newark Electronics
from US$0.32
|
1,061
in stock
|
Buy Now | |
element14
from US$0.29
|
1,061
in stock
|
Buy Now | |
Farnell
from US$0.41
|
1,061
in stock
|
Buy Now | |
Conrad
from US$0.55
|
423
in stock
|
Buy Now | |
Future Electronics
from US$0.26
|
-
|
Buy Now | |
Avnet America
from US$0.29
|
-
|
Buy Now | |
RS Americas
from US$0.31
|
-
|
Buy Now | |
Boersig
from US$0.31
|
-
|
Buy Now | |
Sager
from US$0.30
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Mating Area Plating Material | Tin |
---|---|
Contact Termination Area Plating Material | Tin |
Contact Base Material | Brass |
Barrel Type | Open Barrel |
Contact Size | 16 |
Contact Type | Pin |
Wire Size | 22 – 18AWG, .3 – .9mm² |
Accepts Wire Insulation Diameter Range | 1.27 – 2.79mm, .05 – .11in |
Test Current | 13A |
Circuit Application | Signal |
For Use With | G Series Connectors |
Wire/Cable Type | Discrete Wire |
Comment | Wire strip length-- 3.96 [.156] for all wire sizes. |
Packaging Method | Loose Piece |
Packaging Quantity | 1500 |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
TYPE VI PIN CONT,M-MATE,LP Contact Type: Pin Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Tin Operating Voltage: 250 VAC Operating Voltage: 250 VDC Pin Tin 250 VAC | Connector Contact | Part Number: 66591-1 | Internal Number: 66591-1 | TE Connectivity | TE Store |
TYPE VI PIN CONTM-MATELP | Heilind Electronics |
MultimateContact,Pin,Tin,22to18AWG,Brass | RS |
Contact, Pin, 22-18Awg, Crimp | Newark Electronics |
CONTACT, PIN, 22-18AWG, CRIMP | element14 |
Additional technical information: Sealable: NoConnector & contact connection to: Wires and wiresNumber of positions: 1Type of connector assembly: PCB mountingSleeve type: Open sleeveContact orientation: Straightcontact size: 16contact current (max.): 1.8 AContact type: Pinof matching pin diameter: 1.57 mmConnector system: Wire-to-wirefor use with: G-series connector | Conrad |
Multimate Type VI Series 22-18 AWG Discrete Wire Crimp Signal Pin Contact | Future Electronics |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
Multimate Contact Pin Tin 22 to 18 AWG Brass 16 Commercial Crimp Wire | TE Connectivity 66591-1 | RS Americas |
Standard Circular Contacts SIGNAL PIN CNT 22-18 tin size 16 | Sager |
Status: | Unknown |
---|---|
Series: | Type VI Series |
RoHS: | Unknown |
Product Range | Type VI Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 18AWG |
Contact Plating | Tin Plated Contacts |
For Use With | G Series Connectors |
Wire Size AWG Min | 22AWG |
Where can I find additional details, specifications and documents for a 66591-1?
Additional datasheets, footprints and schematics for 66591-1 are listed on our Part Details page. You can also find images and similar parts to 66591-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 66591-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 66591-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 66591-1 fall under?
The 66591-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 66591-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 66591-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 66591-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 66591-1 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Heilind Electronics Asia, RS and Newark Electronics have stock available or on a lead time for 66591-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 66591-1 often in real-time on the comparison pages.
What if I can't find stock of 66591-1?
You can fill out our help required form which you can use to request a quote for 66591-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.