Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.67
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.79
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.95
|
2,160
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.95
|
504
in stock
|
Buy Now | |
Newark Electronics
from US$1.46
|
-
|
Buy Now | |
Avnet America
from US$0.78
|
-
|
Buy Now | |
RS Americas
from US$0.67
|
-
|
Buy Now | |
element14
from US$1.02
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Type | Pin |
---|---|
Contact Base Material | Brass |
Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Gold |
Contact Size | 16 |
Contact Mating Area Plating Thickness | 30µin |
Barrel Type | Open Barrel |
Accepts Wire Insulation Diameter Range | .05 – .11in, 1.27 – 2.79mm |
Wire Size | 22 – 18AWG, .3 – .9mm² |
Test Current | 13A |
Circuit Application | Signal |
For Use With | G Series Connectors |
Wire/Cable Type | Discrete Wire |
Comment | Wire strip length-- 3.96 [.156] for all wire sizes. |
Packaging Method | Loose Piece |
Packaging Quantity | 1500 |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
TYPE VI PINMULTI-MATEL.P. | Heilind Electronics |
Contact, Pin, 22-18Awg, Crimp | Newark Electronics |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
TYPE VI SF CONT LP, TYPE VI PIN, MULTI-MATE, L.P. | TE Connectivity 66591-2 | RS Americas |
CONTACT, CRIMP, PLUG, 22-18AWG | element14 |
Status: | Unknown |
---|---|
Series: | Type VI Series |
RoHS: | Unknown |
Product Range | Type VI Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 18AWG |
Contact Plating | Gold Plated Contacts |
For Use With | G Series Connectors |
Wire Size AWG Min | 22AWG |
Contact Material | Brass |
SVHC | No SVHC (07-Jul-2017) |
Contact Size | 16 |
Contact Termination | Crimp |
Current Rating | 13A |
Where can I find additional details, specifications and documents for a 66591-2?
Additional datasheets, footprints and schematics for 66591-2 are listed on our Part Details page. You can also find images and similar parts to 66591-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 66591-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 66591-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 66591-2 fall under?
The 66591-2 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 66591-2 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 66591-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 66591-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 66591-2 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 66591-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 66591-2 often in real-time on the comparison pages.
What if I can't find stock of 66591-2?
You can fill out our help required form which you can use to request a quote for 66591-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.