Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$17.68
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$17.68
|
No stock
|
Buy Now | |
TE Store
from US$24.48
|
2,280
in stock
|
Buy Now | |
RS
from US$24.09
|
-
|
Buy Now | |
Newark Electronics
from US$31.26
|
-
|
Buy Now | |
Future Electronics
from US$19.86
|
-
|
Buy Now | |
Avnet America
from US$19.20
|
-
|
Buy Now | |
RS Americas
from US$27.69
|
-
|
Buy Now | |
element14
from US$20.17
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shell Material | Carbon Steel |
---|---|
Insert Material | Thermoplastic |
Shell Plating Material | Nickel over Copper |
Post Size | .254mm |
PCB Mount Orientation | Right Angle |
Stacked | No |
Preloaded | Yes |
Number of Signal Positions | 50 |
Number of Rows | 2 |
Number of Positions | 50 |
Contact Current Rating (Max) | 1.5A, .5A, .3A |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Thickness | 30µin |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
PCB Thickness (Recommended) | 1.6mm |
Centerline (Pitch) | .8mm, .031in |
Housing Color | Black |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Insert Flammability Rating | UL 94V-0 |
PCB Mount Retention | With |
PCB Mount Retention Type | Mounting Hole |
Mating Connector Lock | With |
Connector Mounting Type | Board Mount |
Mounting Hole Diameter | 1.75mm |
PCB Mount Alignment | Without |
PCB Mounting Style | Surface Mount |
Mounting Angle | Right Angle |
Mating Connector Lock Type | Screwlocks |
Circuit Application | Signal |
Packaging Quantity | 40 |
Packaging Method | Tray |
Connector & Contact Terminates To | Printed Circuit Board |
Shielded | Yes |
Profile | High |
Sealable | No |
Connector Style | Receptacle |
Center Ground Plate | Without |
Shell Type | Full Metal Shell |
Connector System | Cable-to-Board |
Row-to-Row Spacing | .8 |
Product Classification | Connector - Board-to-Board |
Product Category | Connectors - Printed Circuit Board |
Product Type | Connector |
Termination Post Length | .089in, 2.27mm |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
.8MM CHAMP, 50 POS, RCPT ASSY Connector & Housing Type: Receptacle Connector System: Cable-to-Board Number of Positions: 50 Centerline (Pitch): .8 mm Centerline (Pitch): .031 in Receptacle Cable-to-Board 50 .8 mm | PCB D-Sub Connector | Part Number: 6658751-1 | Internal Number: 6658751-1 | TE Connectivity | TE Store |
D-Sub Conn, Rcpt, 50Pos, Solder | Newark Electronics |
CHAMP Series 50 Position 2 Row Female Surface Mount PCB D-Sub Connector | Future Electronics |
Conn VHDCI RCP 50 POS 1.6mm Solder RA Thru-Hole 50 Terminal 1 Port | Avnet America |
CONNECTOR, RECEPTACLE, CHAMP, 50 POS, 0.8 MM, RIGHT ANGLE, PCB, THRU-HOLE | TE Connectivity 6658751-1 | RS Americas |
D-SUB CONN, RCPT, 50POS, SOLDER | Farnell |
Where can I find additional details, specifications and documents for a 6658751-1?
Additional datasheets, footprints and schematics for 6658751-1 are listed on our Part Details page. You can also find images and similar parts to 6658751-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6658751-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6658751-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6658751-1 fall under?
The 6658751-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 6658751-1 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6658751-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 6658751-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6658751-1 have stock available?
Authorised distributors including TE Store, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 6658751-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6658751-1 often in real-time on the comparison pages.
What if I can't find stock of 6658751-1?
You can fill out our help required form which you can use to request a quote for 6658751-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.