Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Dust Door Material | Zinc Alloy |
---|---|
Dust Door Plating Material | Nickel over Copper |
EMI Shield Material | Phosphor Bronze |
EMI Shield Plating Material | Nickel |
Guide Pin Type | Static Discharge |
PCB Mount Alignment Type | Post Polarization |
PCB Mount Alignment | With |
PCB Mount Retention | Without |
Comment | Long cover. |
Guide Hardware Accessory Type | Guide Assembly |
Sealable | No |
Metal Gbic Guide Frame, .080 P, Lf |Te Connectivity 6658106-2 | Newark Electronics |
Connector Accessories Guide Assembly | Avnet America |
Where can I find additional details, specifications and documents for a 6658106-2?
Additional datasheets, footprints and schematics for 6658106-2 are listed on our Part Details page. You can also find images and similar parts to 6658106-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6658106-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6658106-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6658106-2 fall under?
The 6658106-2 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Connector Hardware > Header & Receptacle Guide Hardware.
Can I view similar or alternative parts?
You can view similar parts to 6658106-2 when available in the Header & Receptacle Guide Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6658106-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 6658106-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6658106-2 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 6658106-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6658106-2 often in real-time on the comparison pages.
What if I can't find stock of 6658106-2?
You can fill out our help required form which you can use to request a quote for 6658106-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.