Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.47
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$58.89
|
13
in stock
|
Buy Now | |
TE Store
from US$0.82
|
1,159
in stock
|
Buy Now | |
Newark Electronics
from US$50.02
|
13
in stock
|
Buy Now | |
element14
from US$61.08
|
13
in stock
|
Buy Now | |
Chip One Stop
from US$1.04
|
2
in stock
|
Buy Now | |
Future Electronics
from US$0.47
|
-
|
Buy Now | |
Avnet America
from US$0.86
|
-
|
Buy Now | |
RS Americas
from US$0.64
|
-
|
Buy Now | |
Boersig
from US$0.54
|
-
|
Buy Now | |
Distrelec
from US$0.75
|
-
|
Buy Now |
PCB Contact Termination Area Plating Material | Gold Flash |
---|---|
端子の下地めっきの材料 | Nickel |
Contact Base Material | Brass |
Contact Underplating Material | Nickel |
Pin Diameter | .04in, 1.02mm |
Contact Current Rating (Max) | 3.1A |
Contact Type | Pin |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Thickness | 30µin |
Contact Size | 20 |
Wire Size | 18AWG, .8 – .9mm² |
Post Diameter | .085in |
Contact Retention Type Within Housing | Crimp Snap-In |
Wire Insulation Support | Without |
For Use With | AMPLIMITE HDP-20, CPC Connectors |
Circuit Application | Signal |
Packaging Method | Box, Loose Piece |
Packaging Quantity | 100 |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Cable-to-Cable |
Grade | Standard |
Termination Post Length | .39in |
Termination Method to Wire & Cable | Solder |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
20 DF PIN CONT,SMALL PACK Contact Type: Pin Contact Mating Area Plating Material: Gold Contact Retention Type Within Housing: Snap-In Contact Size: Size 20 Wire Size: 18 AWG Pin Gold Snap-In Size 20 | Connector Contact | Part Number: 66570-8 | Internal Number: 66570-8 | 18 AWG | TE Connectivity | TE Store |
D Sub Contact, Pin, 18Awg, Solder | Newark Electronics |
D SUB CONTACT, PIN, 18AWG, SOLDER | element14 |
HDP-20 Series 18 AWG Non Insulation Crimp Snap Solder Pin Contact | Future Electronics |
Contact PIN Solder Cup ST Cable Mount Loose Piece | Avnet America |
CONTACT, PIN, HDP-20, SOLDER, 18 AWG | TE Connectivity 66570-8 | RS Americas |
TE Connectivity - AMP 20 DF PIN CONTSMALL PACK | Distrelec |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | D Sub Connectors |
---|---|
Contact Gender | Pin |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
Wire Size AWG Max | 18AWG |
Wire Size AWG Min | - |
Contact Termination Type | Solder |
Where can I find additional details, specifications and documents for a 66570-8?
Additional datasheets, footprints and schematics for 66570-8 are listed on our Part Details page. You can also find images and similar parts to 66570-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 66570-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 66570-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 66570-8 fall under?
The 66570-8 is listed under Connectors > D-Shaped Connectors > D-Sub Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 66570-8 when available in the D-Sub Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 66570-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 66570-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 66570-8 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for 66570-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 66570-8 often in real-time on the comparison pages.
What if I can't find stock of 66570-8?
You can fill out our help required form which you can use to request a quote for 66570-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.