Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.40
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.40
|
4,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.59
|
4,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.45
|
4,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.54
|
4,000
in stock
|
Buy Now | |
Farnell
from US$0.44
|
4,000
in stock
|
Buy Now | |
TE Store
from US$0.84
|
1,041
in stock
|
Buy Now | |
Future Electronics
from US$0.48
|
-
|
Buy Now | |
Avnet America
from US$0.47
|
-
|
Buy Now | |
RS Americas
from US$0.59
|
-
|
Buy Now | |
Boersig
from US$0.49
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
端子の下地めっきの材料 | Nickel |
---|---|
Contact Type | Pin |
Contact Mating Area Plating Material | Precious Metal |
Contact Current Rating (Max) | 13A |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
Underplate Material Thickness | 1.27µm, 50µin |
Contact Termination Area Plating Finish | Bright |
Contact Mating Area Plating Thickness | 2.54µm, 100µin |
Contact Underplating Material | Nickel |
Contact Base Material | Brass |
Barrel Type | Open Barrel |
Contact Size | 16 |
Contact Termination Area Plating Material | Tin-Lead |
Accepts Wire Insulation Diameter Range | 1.52 – 3.05mm, .06 – .12in |
Mating Pin Diameter | 1.57mm, .062in |
Wire Size | 24 – 20AWG, .2 – .6mm² |
Test Current | 13A |
Color Code | Yellow |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
For Use With | CPC Connectors, G Series, Metrimate Drawer, Metrimate, M Series Connectors, Special M Series |
Comment | Contacts can only be used in Metrimate, Series 1 (Arr. 23-24), Series 4 (Arr. 23-13M, 23-16M, 23-22M), and VDE connectors. |
Wire/Cable Type | Discrete Wire |
Packaging Method | Reel |
Packaging Quantity | 4000 |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -55 – 90°C, -67 – 194°F |
Standard Circular Contacts Iii+ Pin 24-20 Tin |Amp Te Connectivity 66564-6 | Newark Electronics |
Standard Circular Contacts III+ PIN 24-20 TIN | Rapid Electronics |
TE Connectivity - AMP Power Contact III+ PIN24-20TIN-LEADSTRIP | Distrelec |
CIRCULAR CONTACTS | Farnell |
III+ PIN,24-20,TIN-LEAD,STRIP Contact Type: Pin Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Tin-Lead Contact Retention Within Housing: With Contact Size: Size 16 Pin Tin Tin-Lead With | Connector Contact | Part Number: 66564-6 | Internal Number: 66564-6 | TE Connectivity | TE Store |
Series Multimate, Type III+ 20-24 AWG Multi Purpose Contact | Future Electronics |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
Connector, III+ Pin,24-20,Tin-Lead, Strip | TE Connectivity 66564-6 | RS Americas |
Where can I find additional details, specifications and documents for a 66564-6?
Additional datasheets, footprints and schematics for 66564-6 are listed on our Part Details page. You can also find images and similar parts to 66564-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 66564-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 66564-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 66564-6 fall under?
The 66564-6 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 66564-6 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 66564-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 66564-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 66564-6 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 66564-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 66564-6 often in real-time on the comparison pages.
What if I can't find stock of 66564-6?
You can fill out our help required form which you can use to request a quote for 66564-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.