Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 284-0162-03003 |
Prices starting from US$6.17
Number of Single Positions | 0 |
---|---|
Number of Positions | 6 |
Board-to-Board Configuration | Right Angle, Mezzanine |
PCB Mount Orientation | Vertical |
Number of Dual Positions | 3 |
Number of Power Positions | 6 |
Number of Rows | 2 |
Contact Layout | Inline |
Contact Mating Area Plating Thickness | 30µin, .76µm |
Contact Termination Area Plating Thickness | 120µin, 3.05µm |
Contact Termination Area Plating Material | Tin |
Contact Base Material | Copper Alloy |
Contact Termination Area Plating Finish | Matte |
Contact Design | Multiple Contact Band/CROWN BAND |
Contact Current Rating (Max) | 25A |
Contact Mating Area Plating Material | Gold |
Accepts Card Thickness | .065in, 1.66mm |
Power Contact Centerline | 9mm, .354in |
Accepts Card Width | 26.5mm, 1.04in |
Card Slot Depth | .236in, 6mm |
Height | 7mm, .275in |
Width | 9.03mm, .3555in |
Length | 28.3mm, 1.114in |
Operating Voltage | 250, 250VAC |
Centerline (Pitch) | .098in, 2.5mm |
Housing Color | Black |
Housing Material | Thermoplastic |
Agency/Standard Number | UL 1977 |
UL Flammability Rating | UL 94V-0 |
Agency/Standard | CSA, UL |
CSA File Number | 1935071 |
Mating Alignment | With |
PCB Mount Retention | With |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Mating Retention | Without |
Mating Alignment Type | Blindmate |
Circuit Application | Power |
Special Features | Custom Configurable |
Packaging Quantity | 70 |
Packaging Method | Package |
Connector System | Board-to-Board |
Contact Type | Socket |
Product Type | Connector Assembly |
Connector & Contact Terminates To | Printed Circuit Board |
Housing Type | Receptacle |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
284-0162-03003=TA CONN,SKT Connector System: Board-to-Board Number of Positions: 6 Centerline (Pitch): 2.5 mm Centerline (Pitch): .098 in Contact Current Rating (Max): 25 A Board-to-Board 6 2.5 mm .098" | Card Edge Power Connector | Part Number: 6651712-1 | Internal Number: 6651712-1 | Alias Number: 284-0162-03003 | TE Connectivity | TE Store |
Card Edge Conn, Dual Side, 6Pos, Smd | Newark Electronics |
Conn Card Edge 6 POS 2.5mm Solder ST SMD Box/Carton | Avnet America |
284-0162-03003=TA CONN, SKT, Card Edge Power Connectors | TE Connectivity 6651712-1 | RS Americas |
Where can I find additional details, specifications and documents for a 6651712-1?
Additional datasheets, footprints and schematics for 6651712-1 are listed on our Part Details page. You can also find images and similar parts to 6651712-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6651712-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6651712-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6651712-1 fall under?
The 6651712-1 is listed under Connectors > Power Connectors > Card Edge Power & Two-Piece Edge Connectors > Card Edge Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 6651712-1 when available in the Card Edge Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6651712-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 6651712-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6651712-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 6651712-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6651712-1 often in real-time on the comparison pages.
What if I can't find stock of 6651712-1?
You can fill out our help required form which you can use to request a quote for 6651712-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.