Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | Crimp Terminal |
---|---|
Connector Type B | Crimp Terminal |
Cable Length - Imperial | 11.811" |
Cable Length - Metric | 300mm |
Jacket Colour | Black |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Female Pre-crimped cable 1.00mm WR-WTB | RS |
Wtb 1Mm, Pre-Crimped Cable, 300Mm, Blk | Newark Electronics |
WTB 1MM, PRE-CRIMPED CABLE, 300MM, BLK | element14 |
Where can I find additional details, specifications and documents for a 665165128130?
Additional datasheets, footprints and schematics for 665165128130 are listed on our Part Details page. You can also find images and similar parts to 665165128130 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 665165128130 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 665165128130 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 665165128130 fall under?
The 665165128130 is listed under Electrical & Lighting > Lighting > Lighting Accessories.
Can I view similar or alternative parts?
You can view similar parts to 665165128130 when available in the Lighting Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 665165128130 you can contact the distributor directly for product support, shipping queries etc.
Is the 665165128130 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 665165128130 have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 665165128130.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 665165128130 often in real-time on the comparison pages.
What if I can't find stock of 665165128130?
You can fill out our help required form which you can use to request a quote for 665165128130 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.