Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$71.71
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$71.71
|
-
|
Buy Now |
Number of Positions | 52 |
---|---|
Contact Termination Area Plating Thickness | 30µin, .762µm |
Underplate Material Thickness | 40µin, 1.02µm |
Contact Underplating Material | Nickel |
Wire Contact Termination Area Plating Material | Silver, Gold |
Contact Termination Area Plating Material | Silver, Gold |
Contact Mating Area Plating Thickness | 30µin, .762µm |
Contact Mating Area Plating Material | Silver, Gold |
Contact Type | Pin |
端子の下地めっきの材料 | Nickel |
Crimp Area Plating Finish | Silver, Gold |
Contact Retention Within Housing | Without |
Crimp Area Plating Thickness | 30µin, .76µm |
Contact Base Material | Brass Alloy |
Contact Orientation | Straight |
Post Size | 1.5in, 38.1mm |
Operating Voltage | 250VDC |
Mount Type | Through Hole - Solder |
Connector Mounting Type | Board Mount |
Wire Insulation Support | Without |
Circuit Application | Power |
Packaging Method | Box |
Connector System | Wire-to-Board |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Contact |
Termination Type | Solder |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Where can I find additional details, specifications and documents for a 6651488-2?
Additional datasheets, footprints and schematics for 6651488-2 are listed on our Part Details page. You can also find images and similar parts to 6651488-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6651488-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6651488-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6651488-2 fall under?
The 6651488-2 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 6651488-2 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6651488-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 6651488-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6651488-2 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 6651488-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6651488-2 often in real-time on the comparison pages.
What if I can't find stock of 6651488-2?
You can fill out our help required form which you can use to request a quote for 6651488-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.