Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 2 |
---|---|
Number of Positions | 5 |
Row-to-Row Spacing | 13.2mm, .52in |
Centerline (Pitch) | 18.41mm, .725in |
Housing Color | Black |
Mating Retention | With |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power & Signal |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Sealable | No |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
CONN,SKT,P5S0,DRAWER Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Wire Number of Positions: 5 Centerline (Pitch): .725 in Housing Receptacle Wire-to-Wire 5 | Wire-To-Board Connector Assembly & Housing | Part Number: 6651458-1 | Internal Number: 6651458-1 | .725" | TE Connectivity | TE Store |
CONN, SKT, P5S0,DRAWER, Wire-to-Board Connector Assemblies and Housings | TE Connectivity 6651458-1 | RS Americas |
Where can I find additional details, specifications and documents for a 6651458-1?
Additional datasheets, footprints and schematics for 6651458-1 are listed on our Part Details page. You can also find images and similar parts to 6651458-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6651458-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6651458-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6651458-1 fall under?
The 6651458-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 6651458-1 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6651458-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 6651458-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6651458-1 have stock available?
Authorised distributors including TE Store, Avnet America and RS Americas have stock available or on a lead time for 6651458-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6651458-1 often in real-time on the comparison pages.
What if I can't find stock of 6651458-1?
You can fill out our help required form which you can use to request a quote for 6651458-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.