Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 287-0032-11301 |
Number of Rows | 2 |
---|---|
Number of Positions | 4 |
Mating & Unmating Configuration | Hot Pluggable |
Number of Single Positions | 0 |
PCB Mount Orientation | Vertical |
Number of Power Positions | 4 |
Number of Dual Positions | 2 |
Contact Current Rating (Max) | 3A, 35A |
Power Contact Plating Material | Select Gold |
Contact Base Material | Phosphor Bronze |
Contact Retention | Without |
Contact Termination Area Plating Material | Tin |
Power Contact Material | Phosphor Bronze Alloy |
Contact Mating Area Plating Thickness | .76µm, 30µin |
Contact Mating Area Plating Material | Gold |
PCB Thickness (Recommended) | .093in, 2.36mm |
Module Length | 26.8mm, 1.055in |
Height | 14mm |
Power Contact Centerline | .508in |
Operating Voltage | 250, 250VAC |
Housing Color | Black |
Centerline (Pitch) | 2.5mm, .098in |
Housing Material | Thermoplastic |
End Caps | Without |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Panel Mount Feature | Without |
Mating Retention | Without |
Mating Alignment | With |
Mating Alignment Type | Polarization |
Circuit Application | Power |
For Use With | Header |
Packaging Quantity | 192 |
Packaging Method | Carton |
Contact Type | Socket |
Product Type | Connector Assembly |
Connector & Contact Terminates To | Printed Circuit Board |
Housing Type | Receptacle |
Connector System | Board-to-Board |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Termination Post & Tail Length | .2in, 5.08mm |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
287-0032-11301=Conn,skt,crnedge |Amp Te Connectivity 6651331-1 | Newark Electronics |
Conn Power Card Edge SKT 4Power POS Press Fit ST Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 6651331-1?
Additional datasheets, footprints and schematics for 6651331-1 are listed on our Part Details page. You can also find images and similar parts to 6651331-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6651331-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6651331-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6651331-1 fall under?
The 6651331-1 is listed under Connectors > Power Connectors > Card Edge Power & Two-Piece Edge Connectors > Card Edge Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 6651331-1 when available in the Card Edge Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6651331-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 6651331-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6651331-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 6651331-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6651331-1 often in real-time on the comparison pages.
What if I can't find stock of 6651331-1?
You can fill out our help required form which you can use to request a quote for 6651331-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.