Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 287-0022-11300 |
Prices starting from US$6.11
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$6.80
|
131
in stock
|
Buy Now | |
TE Store
from US$8.50
|
268
in stock
|
Buy Now | |
Newark Electronics
from US$8.27
|
131
in stock
|
Buy Now | |
Rapid Electronics
from US$6.63
|
131
in stock
|
Buy Now | |
Chip One Stop
from US$6.56
|
131
in stock
|
Buy Now | |
Farnell
from US$6.86
|
110
in stock
|
Buy Now | |
Avnet America
from US$6.11
|
-
|
Buy Now | |
RS Americas
from US$8.45
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 2 |
---|---|
Number of Dual Positions | 0 |
PCB Mount Orientation | Vertical |
Number of Signal Positions | 16 |
Number of Positions | 16 |
Row-to-Row Spacing | .129in, 3.33mm |
Number of Single Positions | 8 |
Mating & Unmating Configuration | Hot Pluggable |
Contact Mating Area Plating Thickness | .76µm, 30µin |
Contact Base Material | Phosphor Bronze |
Signal Contact Material | Phosphor Bronze Alloy |
Contact Current Rating (Max) | 3A, 35A |
Contact Termination Area Plating Material | Tin |
Contact Retention | Without |
Contact Mating Area Plating Material | Gold |
Contact Termination Area Plating Finish | Matte |
Signal Contact Plating Material | Select Gold |
Height | 15mm, .591in |
PCB Thickness (Recommended) | 2.36mm, .093in |
Power Contact Centerline | .098in, 2.5mm |
Module Length | 39.7mm, 1.563in |
Operating Voltage | 250, 250VAC |
Centerline (Pitch) | 2.5mm, .098in |
Housing Material | Thermoplastic |
End Caps | Without |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
PCB Mount Alignment | Without |
Mating Alignment | With |
PCB Mount Retention | With |
Mating Retention | Without |
PCB Mount Retention Type | Action/Compliant Tail |
Connector Mounting Type | Board Mount |
Circuit Application | Power & Signal |
For Use With | Printed Circuit Board |
Packaging Quantity | 192 |
Packaging Method | Carton |
Connector System | Board-to-Board |
Contact Type | Socket |
Product Type | Connector Assembly |
Housing Type | Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | .159in, .2in, 5.08mm, 4.06mm |
Termination Method to Printed Circuit Board | Through Hole - Solder, Through Hole - Press-Fit |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
287-0022-11300=TA CONN,SKT,COM Connector System: Board-to-Board Number of Positions: 16 Centerline (Pitch): 2.5 mm Centerline (Pitch): .098 in Contact Current Rating (Max): 3 A 35 A Board-to-Board 16 2.5 mm .098" | Card Edge Power Connector | Part Number: 6650534-1 | Internal Number: 6650534-1 | Alias Number: 287-0022-11300 | TE Connectivity | TE Store |
Standard Card Edge Connectors Power Conn 16P |Elcon Te Connectivity 6650534-1 | Newark Electronics |
Standard Card Edge Connectors POWER CONN 16P | Rapid Electronics |
TE Connectivity 287-0022-11300 TA CONN SKT COM Card Edge Connector 16 Contact(s) 2 Row(s) Female Straight 0.098 inch Pitch Solder Terminal Locking Black Insulator Receptacle | Distrelec |
CARD EDGE CONN, DUAL SIDE, 16P/PRESS FIT | Farnell |
Conn Power Card Edge SKT 16 POS Press Fit ST Thru-Hole | Avnet America |
287-0022-11300=TA CONN, SKT, COM, Card Edge Power Connectors | TE Connectivity 6650534-1 | RS Americas |
CARD-EDGE AND BACKPLANE CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 6650534-1?
Additional datasheets, footprints and schematics for 6650534-1 are listed on our Part Details page. You can also find images and similar parts to 6650534-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6650534-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6650534-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6650534-1 fall under?
The 6650534-1 is listed under Connectors > Power Connectors > Card Edge Power & Two-Piece Edge Connectors > Card Edge Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 6650534-1 when available in the Card Edge Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6650534-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 6650534-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6650534-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 6650534-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6650534-1 often in real-time on the comparison pages.
What if I can't find stock of 6650534-1?
You can fill out our help required form which you can use to request a quote for 6650534-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.