Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Box Type | General Purpose Storage |
---|---|
Box Colour | Transparent, Blue |
External Height - Imperial | 12.5" |
External Height - Metric | 317.5mm |
External Width - Imperial | 15.3" |
RoHS Compliant | NA |
12 Gallon Keepbox - Clear With Blue Lid | Newark Electronics |
Where can I find additional details, specifications and documents for a 66486CLDBL?
Additional datasheets, footprints and schematics for 66486CLDBL are listed on our Part Details page. You can also find images and similar parts to 66486CLDBL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 66486CLDBL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 66486CLDBL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 66486CLDBL fall under?
The 66486CLDBL is listed under Tools & Production Supplies > Storage Products & Accessories > Boxes.
Can I view similar or alternative parts?
You can view similar parts to 66486CLDBL when available in the Boxes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 66486CLDBL you can contact the distributor directly for product support, shipping queries etc.
Is the 66486CLDBL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 66486CLDBL have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for 66486CLDBL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 66486CLDBL often in real-time on the comparison pages.
What if I can't find stock of 66486CLDBL?
You can fill out our help required form which you can use to request a quote for 66486CLDBL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.