Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$11.63
Number of Positions | 2 |
---|---|
Contact Retention | With |
UL Flammability Rating | UL 94V-0 |
Housing Color | Black |
Centerline (Pitch) | 14.27mm, .562in |
Housing Material | Phenolic |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power |
Packaging Method | Package |
Housing Type | Plug |
Product Type | Module |
Sealable | No |
Connector System | Wire-to-Wire |
Contact Type | Pin |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Heavy Duty Power Connectors Housing Pin R Module |Amp Te Connectivity 6648515-1 | Newark Electronics |
Heavy Duty Power Connectors HOUSING PIN R MODULE | Rapid Electronics |
TE Connectivity HOUSING PIN R MODULE Heavy Duty Power Co | Distrelec |
PLUG HOUSING, 2POS, PHENOLIC, BLACK | Farnell |
Conn Power PL 2 POS 14.22mm ST 2 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a 6648515-1?
Additional datasheets, footprints and schematics for 6648515-1 are listed on our Part Details page. You can also find images and similar parts to 6648515-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6648515-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6648515-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6648515-1 fall under?
The 6648515-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 6648515-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6648515-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 6648515-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6648515-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 6648515-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6648515-1 often in real-time on the comparison pages.
What if I can't find stock of 6648515-1?
You can fill out our help required form which you can use to request a quote for 6648515-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.