Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Mating Area Plating Material | Silver |
---|---|
Contact Current Rating (Max) | 100A |
Contact Type | Socket |
Wire Size | 4AWG |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power |
実装方法 | Bag/Box |
Packaging Method | Bag/Box |
Connector System | Wire-to-Wire, Wire-to-Board |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Contact,skt,size #4 |Amp Te Connectivity 6648435-1 | Newark Electronics |
Conn Connector Power SKT POS ST | Avnet America |
Where can I find additional details, specifications and documents for a 6648435-1?
Additional datasheets, footprints and schematics for 6648435-1 are listed on our Part Details page. You can also find images and similar parts to 6648435-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6648435-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6648435-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6648435-1 fall under?
The 6648435-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 6648435-1 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6648435-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 6648435-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6648435-1 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 6648435-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6648435-1 often in real-time on the comparison pages.
What if I can't find stock of 6648435-1?
You can fill out our help required form which you can use to request a quote for 6648435-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.