Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.87
Distributor | Stock | ||
---|---|---|---|
Newark
from US$5.52
|
2,426
in stock
|
Buy Now | |
Rapid Electronics
from US$4.22
|
2,426
in stock
|
Buy Now | |
Chip One Stop
from US$3.87
|
2,426
in stock
|
Buy Now | |
Farnell
from US$6.63
|
1,960
in stock
|
Buy Now | |
TE Store
from US$5.69
|
978
in stock
|
Buy Now | |
Avnet America
from US$4.13
|
-
|
Buy Now | |
RS Americas
from US$5.39
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
PCB Mount Orientation | Vertical |
---|---|
Number of Positions | 1 |
Contact Style | Pin |
Contact Base Material | Copper Alloy |
Contact Current Rating (Max) | 115A |
Contact Size | 4 |
Contact Plating Material | Silver over Nickel |
Voltage Drop | 20mV |
Current Rating | 115A |
Connector Mounting Type | Board Mount |
Circuit Application | Power |
Product Type | Contact |
Connector System | Cable-to-Board |
Connector & Contact Terminates To | Wire & Cable |
Termination Method | Swage |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
Power To The Board Contact Pin #4 |Amp Te Connectivity 6648222-1 | Newark Electronics |
Power to the Board CONTACT PIN #4 | Rapid Electronics |
CONTACT,PIN,#4 SILVER PLATED Contact Type: Pin Contact Mating Area Plating Material: Silver Contact Size: 4mm Contact Base Material: Copper Alloy Product Terminates To: Wire & Cable Pin Silver 4mm Copper Alloy | Connector Contact | Part Number: 6648222-1 | Internal Number: 6648222-1 | TE Connectivity | TE Store |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
CONTACT, PIN, Number 4 SILVER PLATED, Busbar Connector Contacts | TE Connectivity 6648222-1 | RS Americas |
Where can I find additional details, specifications and documents for a 6648222-1?
Additional datasheets, footprints and schematics for 6648222-1 are listed on our Part Details page. You can also find images and similar parts to 6648222-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6648222-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6648222-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6648222-1 fall under?
The 6648222-1 is listed under Connectors > Power Connectors > Power Bus Bar Connectors > Bus Bar Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 6648222-1 when available in the Bus Bar Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6648222-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 6648222-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6648222-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Farnell and TE Store have stock available or on a lead time for 6648222-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6648222-1 often in real-time on the comparison pages.
What if I can't find stock of 6648222-1?
You can fill out our help required form which you can use to request a quote for 6648222-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.