Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Number of Positions | 1 |
---|---|
PCB Mount Orientation | Vertical |
Contact Base Material | Copper Alloy |
Contact Size | 8 |
Contact Style | Pin |
Contact Current Rating (Max) | 50A |
Contact Plating Material | Gold |
Current Rating | 50A |
Voltage Drop | 35mV |
Connector Mounting Type | Board Mount |
Circuit Application | Power |
Product Type | Contact |
Connector System | Cable-to-Board |
Connector & Contact Terminates To | Wire & Cable |
Termination Method | Swage |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
Where can I find additional details, specifications and documents for a 6648221-2?
Additional datasheets, footprints and schematics for 6648221-2 are listed on our Part Details page. You can also find images and similar parts to 6648221-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6648221-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6648221-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6648221-2 fall under?
The 6648221-2 is listed under Connectors > Power Connectors > Power Bus Bar Connectors > Bus Bar Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 6648221-2 when available in the Bus Bar Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6648221-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 6648221-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6648221-2 have stock available?
There is no stock from authorised distributors for 6648221-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6648221-2 often in real-time on the comparison pages.
What if I can't find stock of 6648221-2?
You can fill out our help required form which you can use to request a quote for 6648221-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.