Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
PCB Mount Orientation | Vertical |
---|---|
Number of Positions | 37 |
Board-to-Board Configuration | Vertical |
Contact Current Rating (Max) | 35A, 75A, 5A |
Operating Voltage | 750VDC, 750VAC |
Housing Material | Valox 420 SEO |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Centerline (Pitch) | 3.81mm, .15in |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Board Mount |
Circuit Application | Power & Signal |
Packaging Method | Bulk |
Housing Type | Socket |
Product Type | Connector |
Sealable | No |
Contact Type | Socket |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Board |
Termination Method to Printed Circuit Board | Solder |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
CONN,SKT,75Amp MIDDLE DWR Rectangular Power Connector Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 37 Centerline (Pitch): 3.81 mm Housing Receptacle Wire-to-Board 37 | Rectangular Power Connector | Part Number: 6648167-1 | Internal Number: 6648167-1 | 3.81 mm | TE Connectivity | TE Store |
Rectangular Connector, Receptacle, 37 Position | Newark Electronics |
Conn Housing SKT 9/24 POS Crimp ST Panel Mount | Avnet America |
ELCON Drawer Series Female Straight PCB Connector Housing | TE Connectivity 6648167-1 | RS Americas |
Where can I find additional details, specifications and documents for a 6648167-1?
Additional datasheets, footprints and schematics for 6648167-1 are listed on our Part Details page. You can also find images and similar parts to 6648167-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6648167-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6648167-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6648167-1 fall under?
The 6648167-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 6648167-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6648167-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 6648167-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6648167-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for 6648167-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6648167-1 often in real-time on the comparison pages.
What if I can't find stock of 6648167-1?
You can fill out our help required form which you can use to request a quote for 6648167-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.