Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$19.96
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$19.96
|
662
in stock
|
Buy Now | |
Newark Electronics
from US$28.03
|
662
in stock
|
Buy Now | |
Rapid Electronics
from US$20.58
|
662
in stock
|
Buy Now | |
Chip One Stop
from US$21.00
|
662
in stock
|
Buy Now | |
Farnell
from US$27.62
|
530
in stock
|
Buy Now | |
Avnet America
from US$22.70
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Row-to-Row Spacing | .098mm, 2.5in |
---|---|
Number of Power Positions | 4 |
Number of Positions | 46 |
Number of Rows | 3 |
Number of Signal Positions | 6 |
PCB Mount Orientation | Right Angle |
Board-to-Board Configuration | Co-Planar |
Contact Retention | With |
Contact Current Rating (Max) | 3A, 35A |
Contact Termination Area Plating Material | Tin |
Power Contact Material | Phosphor Bronze Alloy |
Signal Contact Base Material | Brass Alloy |
Contact Mating Area Plating Thickness | 30µin, .76µm |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Brass Alloy |
Height | 14mm, .551in |
Mating Post Length | 5.08mm, .2in |
Operating Voltage | 250VDC, 250VAC |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Centerline (Pitch) | 7.5mm, 2.5mm, .295in, .098in |
Housing Color | Black |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Board Mount |
PCB Mount Retention | Without |
PCB Mount Retention Type | Flange w/Mounting Holes |
Circuit Application | Power & Signal |
For Use With | Plug Assembly |
Packaging Quantity | 64 |
Packaging Method | Box |
Contact Type | Tab, Pin |
Connector System | Board-to-Board |
Housing Type | Plug |
Sealable | No |
Product Type | Header |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | 5.08mm, .2in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
Hd Power Conn Conn Pin Str Sldr Flatpaq |Amp Te Connectivity 6646816-1 | Newark Electronics |
HD Power Conn CONN PIN STR SLDR FLATPAQ | Rapid Electronics |
TE Connectivity CONN PIN STR SLDR FLATPAQ Heavy Duty Pow | Distrelec |
POWER CONN, HEADER, 46POS, 3ROW, 2.5MM | Farnell |
Conn Board to Board PIN 4/6 POS Solder RA Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 6646816-1?
Additional datasheets, footprints and schematics for 6646816-1 are listed on our Part Details page. You can also find images and similar parts to 6646816-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6646816-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6646816-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6646816-1 fall under?
The 6646816-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 6646816-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6646816-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 6646816-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6646816-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 6646816-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6646816-1 often in real-time on the comparison pages.
What if I can't find stock of 6646816-1?
You can fill out our help required form which you can use to request a quote for 6646816-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.