Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$86.40
Distributor | Stock | ||
---|---|---|---|
Newark
from US$132.84
|
48
in stock
|
Buy Now | |
Avnet America
from US$86.40
|
48
in stock
|
Buy Now | |
TE Store
from US$123.55
|
47
in stock
|
Buy Now | |
Rapid Electronics
from US$109.50
|
28
in stock
|
Buy Now | |
Chip One Stop
from US$117.00
|
28
in stock
|
Buy Now | |
Distrelec
from US$112.52
|
28
in stock
|
Buy Now | |
Farnell
from US$123.91
|
23
in stock
|
Buy Now | |
RS Americas
from US$166.30
|
-
|
Buy Now |
Row-to-Row Spacing | .098in, 2.5mm |
---|---|
Number of Positions | 68 |
Number of Power Positions | 20 |
Number of Signal Positions | 48 |
PCB Mount Orientation | Straight |
Board-to-Board Configuration | Vertical |
Number of Rows | 3 |
Contact Mating Area Plating Thickness | .76µm, 30µin |
Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 1A |
Contact Mating Area Plating Material | Gold |
Contact Retention | With |
Panel Thickness | 30mm |
PCB Thickness (Recommended) | 30mm, 30in |
Accepts Wire Insulation Diameter Range | 30mm, 30in |
Operating Voltage | 250VDC, 250VAC |
Housing Material | Thermoplastic |
Centerline (Pitch) | 7.5mm, 3mm, .295in, .11in, 2.5mm, .098in |
UL Flammability Rating | UL 94V-0 |
Housing Color | Black |
Connector Mounting Type | Board Mount |
Circuit Application | Power & Signal |
Packaging Method | Package |
Connector & Contact Terminates To | Printed Circuit Board |
Housing Type | Socket |
Product Type | Connector |
Sealable | No |
Connector System | Wire-to-Board |
Contact Type | Socket |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
No. Of Contacts:68Contacts | Newark Electronics |
CONN,SKT,STR,COMPL,FLATPAQ Rectangular Power Connector Type: Header Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 68 Centerline (Pitch): 3 mm 2.5 mm 7.5 mm Header Receptacle Wire-to-Board 68 | Rectangular Power Connector | Part Number: 6646272-1 | Internal Number: 6646272-1 | 3 mm | TE Connectivity | TE Store |
Headers&Wire Housings CONN SKT STR COMPL FLATPAQ | Rapid Electronics |
TE Connectivity CONN SKT STR COMPL FLATPAQ Board Connect | Distrelec |
RECTANGULAR POWER INDUSTRIAL CONNECTORS | Farnell |
CONN, SKT, STR, COMPL, FLATPAQ, Rectangular Power Connectors | TE Connectivity 6646272-1 | RS Americas |
Where can I find additional details, specifications and documents for a 6646272-1?
Additional datasheets, footprints and schematics for 6646272-1 are listed on our Part Details page. You can also find images and similar parts to 6646272-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6646272-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6646272-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6646272-1 fall under?
The 6646272-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 6646272-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6646272-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 6646272-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6646272-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TE Store, Rapid Electronics and Chip One Stop have stock available or on a lead time for 6646272-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6646272-1 often in real-time on the comparison pages.
What if I can't find stock of 6646272-1?
You can fill out our help required form which you can use to request a quote for 6646272-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.