Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
---|---|
Contact Termination Area Plating Material | Tin-Lead |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Brass |
Contact Shape & Form | Square |
Underplate Material Thickness | 50µin, 1.27µm |
Contact Mating Area Plating Thickness | .76µm, 30µin |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 13A |
Contact Size | 16 |
Contact Underplating Material | Nickel |
Contact Type | Socket |
Mating Pin Diameter | .062in, 1.57mm |
Post Size | .64mm, .025in |
Wire Size | 32AWG, .03mm² |
Test Current | 13A |
Wire Insulation Support | Without |
Circuit Application | Power & Signal |
Wire/Cable Type | Discrete Wire |
For Use With | M Series Connectors |
Packaging Method | Carton |
Packaging Quantity | 1000 |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Wire Wrap |
Wire Wraps per Post | 1 |
Operating Temperature Range | -67 – 302°F, -55 – 150°C |
Multimate Contact Size 16 (30) Gold Socket | Future Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
Connector, Skt,.062 Dia,.025 Sq Post, Lp | TE Connectivity 66461-7 | RS Americas |
Special Order: SKT,.062 DIA,.025 SQ POST,LP Contact Type: Socket Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Tin-Lead Contact Size: Size 16 Wire Size: 32 AWG Socket Gold Tin-Lead Size 16 | Connector Contact | Part Number: 66461-7 | Internal Number: 66461-7 | 32 AWG | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 66461-7?
Additional datasheets, footprints and schematics for 66461-7 are listed on our Part Details page. You can also find images and similar parts to 66461-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 66461-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 66461-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 66461-7 fall under?
The 66461-7 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 66461-7 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 66461-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 66461-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 66461-7 have stock available?
Authorised distributors including Future Electronics, Avnet America, RS Americas, Avnet Asia and TE Store have stock available or on a lead time for 66461-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 66461-7 often in real-time on the comparison pages.
What if I can't find stock of 66461-7?
You can fill out our help required form which you can use to request a quote for 66461-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.