Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.50
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.66
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.26
|
200
in stock
|
Buy Now | |
Rapid Electronics
from US$0.99
|
200
in stock
|
Buy Now | |
Chip One Stop
from US$1.26
|
200
in stock
|
Buy Now | |
Avnet America
from US$0.58
|
-
|
Buy Now | |
RS Americas
from US$0.66
|
-
|
Buy Now | |
Distrelec
from US$0.50
|
-
|
Buy Now | |
TE Store
from US$0.95
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Underplating Material | Nickel |
---|---|
Contact Mating Area Plating Material | Tin-Lead |
Contact Termination Area Plating Material | Tin-Lead |
Contact Type | Pin |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Brass |
Contact Shape & Form | Square |
Contact Current Rating (Max) | 13A |
Underplate Material Thickness | 50µin, 1.27µm |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Contact Mating Area Plating Thickness | 100µin, 2.54µm |
Contact Size | 16 |
Post Size | .64mm, .025in |
Wire Size | 32AWG, .03mm² |
Test Current | 13A |
Wire Insulation Support | Without |
Circuit Application | Power & Signal |
For Use With | M Series Connectors |
Wire/Cable Type | Discrete Wire |
Packaging Quantity | 1000 |
Packaging Method | Carton |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Wire Wraps per Post | 2 |
Termination Type | Wire Wrap |
Operating Temperature Range | -55 – 90°C, -67 – 194°F |
Standard Circular Contacts Pin Tin 2 Wirewrap |Amp Te Connectivity 66460-2 | Newark Electronics |
Standard Circular Contacts PIN TIN 2 WIREWRAP | Rapid Electronics |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
Connector, Pin,.062 Dia,.025 Sq Post, Lp | TE Connectivity 66460-2 | RS Americas |
TE Connectivity PIN .062 DIA .025 SQ POST LP Standard Ci | Distrelec |
Special Order: PIN,.062 DIA,.025 SQ POST,LP Contact Type: Pin Contact Mating Area Plating Material: Tin-Lead Wire Contact Termination Area Plating Material: Tin-Lead Contact Size: Size 16 Wire Size: 32 AWG Pin Tin-Lead Size 16 | Connector Contact | Part Number: 66460-2 | Internal Number: 66460-2 | 32 AWG | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 66460-2?
Additional datasheets, footprints and schematics for 66460-2 are listed on our Part Details page. You can also find images and similar parts to 66460-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 66460-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 66460-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 66460-2 fall under?
The 66460-2 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 66460-2 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 66460-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 66460-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 66460-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and RS Americas have stock available or on a lead time for 66460-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 66460-2 often in real-time on the comparison pages.
What if I can't find stock of 66460-2?
You can fill out our help required form which you can use to request a quote for 66460-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.