Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
6645972005,
9-1195236-8 |
Material | Irradiated Modified Polyolefin |
---|---|
Color | Black |
Fluid Type | Hydraulic Fluid, Gasoline |
Flexibility | Flexible |
Shrink Ratio | 2:1 |
Recovered Wall Thickness (Nominal) | .03in, .75mm |
Cut Length | 1220mm, 48.031in |
Recovered Wall Thickness (Tolerance) | .15mm, .006in |
Recovered Inside Diameter (Max) | 9.5mm, .374in |
Expanded Inside Diameter (Min) | 19mm, .748in |
Voltage (Max) | .6kV |
Product Source | Czech Republic |
Low Outgassing | No |
Packaging Method | Stick |
Applicable Region | Global |
Wall Type | Single |
Product Family | ZH-100 |
Flammability | Flame-Retardant |
Shrink Temperature (Min) | 80°C |
Operating Temperature Range | -30 – 105°C |
Recovery Temperature | 120°C |
Resistant To | Fluids, Mechanical Damage |
Fluid Resistance | Splash Protection |
Heat Shrink Tubing & Sleeves ZH-100-3/4-0-STK | Sager |
Where can I find additional details, specifications and documents for a 6645972005?
Additional datasheets, footprints and schematics for 6645972005 are listed on our Part Details page. You can also find images and similar parts to 6645972005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6645972005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6645972005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6645972005 fall under?
The 6645972005 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 6645972005 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6645972005 you can contact the distributor directly for product support, shipping queries etc.
Is the 6645972005 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6645972005 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 6645972005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6645972005 often in real-time on the comparison pages.
What if I can't find stock of 6645972005?
You can fill out our help required form which you can use to request a quote for 6645972005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.