Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$18.74
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$26.67
|
132
in stock
|
Buy Now | |
Newark Electronics
from US$22.57
|
132
in stock
|
Buy Now | |
Rapid Electronics
from US$28.35
|
132
in stock
|
Buy Now | |
Chip One Stop
from US$21.40
|
132
in stock
|
Buy Now | |
Avnet America
from US$18.74
|
-
|
Buy Now | |
Avnet Asia
from US$20.43
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Row-to-Row Spacing | .1in, 2.54mm |
---|---|
Number of Signal Positions | 24 |
Number of Power Positions | 8 |
Board-to-Board Configuration | Right Angle |
Mating & Unmating Configuration | Sequencing |
Number of Positions | 32 |
PCB Mount Orientation | Right Angle |
Number of Rows | 4 |
Contact Mating Area Plating Thickness | .076µm, 3µin |
Contact Mating Area Plating Material | Noble Metal |
Contact Retention | Without |
Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 50A |
Power Contact Material | Tin |
Underplate Material Thickness | 3.43µm |
Operating Voltage | 60VDC, 60VAC |
Housing Color | Black |
Centerline (Pitch) | 2.92mm, .1in, 2.54mm, .115in |
Housing Material | High Temperature Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Glow Wire Rating | High Temperature Part - Not Glow Wire |
PCB Mount Retention | With |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Boardlock |
Mating Retention Type | Boardlock |
Circuit Application | Power & Signal |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
Product Type | Header |
Housing Type | Plug |
Sealable | No |
Contact Type | Pin |
Termination Post & Tail Length | 3.43mm, .135in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
Power To The Board Mbxl R/A Hdr 3Hdp+ |Amp Te Connectivity 6-6450830-1 | Newark Electronics |
Power to the Board MBXL R/A HDR 3HDP+ | Rapid Electronics |
TE Connectivity MBXL R/A HDR 3HDP+1LP+24S+1LP+3HDP Power | Distrelec |
Where can I find additional details, specifications and documents for a 6-6450830-1?
Additional datasheets, footprints and schematics for 6-6450830-1 are listed on our Part Details page. You can also find images and similar parts to 6-6450830-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-6450830-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-6450830-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-6450830-1 fall under?
The 6-6450830-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 6-6450830-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-6450830-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-6450830-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-6450830-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 6-6450830-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-6450830-1 often in real-time on the comparison pages.
What if I can't find stock of 6-6450830-1?
You can fill out our help required form which you can use to request a quote for 6-6450830-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.