Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.33
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$6.48
|
8,772
in stock
|
Buy Now | |
Newark Electronics
from US$9.93
|
8,772
in stock
|
Buy Now | |
Rapid Electronics
from US$6.89
|
8,772
in stock
|
Buy Now | |
Chip One Stop
from US$6.33
|
8,772
in stock
|
Buy Now | |
Farnell
from US$9.25
|
7,020
in stock
|
Buy Now | |
TE Store
from US$9.09
|
1,992
in stock
|
Buy Now | |
Future Electronics
from US$7.89
|
8
in stock
|
Buy Now | |
Avnet America
from US$6.33
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Signal Positions | 0 |
---|---|
Board-to-Board Configuration | Right Angle, Co-Planar |
Number of Power Positions | 0 |
PCB Mount Orientation | Right Angle |
Number of Rows | 1 |
Number of Positions | 1 |
Contact Design | Stamped & Formed |
Contact Retention | Without |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 35A, 25A |
Contact Mating Area Plating Thickness | .76µm, 29.92µin |
Contact Termination Area Plating Thickness | 200µin, 5.08µm |
Contact Base Material | Copper Alloy |
Contact Termination Area Plating Material | Silver |
Width | 7.37mm, .29in |
Length | 13.34mm, .525in |
Height | 9.02mm, .355in |
PCB Thickness (Recommended) | 2.38mm, .0937in |
Operating Voltage | 250VAC |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Black |
Housing Material | Polyester |
UL Flammability Rating | UL 94V-0 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Agency/Standard Number | UL 1977 |
UL Rating | Recognized |
Agency/Standard | UL |
Mating Alignment | Without |
Connector Mounting Type | Board Mount |
Mating Retention | Without |
PCB Mount Retention | With |
PCB Mount Retention Type | Action/Compliant Tail |
Circuit Application | Power |
For Use With | Plug |
Packaging Quantity | 96 |
Packaging Method | Carton |
Connector System | Wire-to-Board, Board-to-Board |
Sealable | No |
Product Type | Connector Assembly |
Contact Type | Socket |
Housing Type | Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Termination Post & Tail Length | .18in, 4.57mm |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Power To The Board Iccon Skt Assy Socket 4 Pos |Amp Te Connectivity 6643220-1 | Newark Electronics |
SLIMLINE ICCON SKT ASSY | Rapid Electronics |
TE Connectivity SLIMLINE ICCON SKT ASSY Rectangular Powe | Distrelec |
SLIMLINE,ICCON,SKT,ASSY Rectangular Power Connector Type: Connector Assembly Connector & Housing Type: Receptacle Connector System: Wire-to-Board Board-to-Board Number of Positions: 1 Centerline (Pitch): 2.54 mm Connector Assembly Receptacle Wire-to-Board 1 | Rectangular Power Connector | Part Number: 6643220-1 | Internal Number: 6643220-1 | 2.54 mm | TE Connectivity | TE Store |
10 Position Dual Row 2.54 mm Pitch Right Angle Receptacle Connector | Future Electronics |
Conn SLIMLINE ICCON SKT 1 POS Press Fit RA Thru-Hole 10 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a 6643220-1?
Additional datasheets, footprints and schematics for 6643220-1 are listed on our Part Details page. You can also find images and similar parts to 6643220-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6643220-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6643220-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6643220-1 fall under?
The 6643220-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 6643220-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6643220-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 6643220-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6643220-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 6643220-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6643220-1 often in real-time on the comparison pages.
What if I can't find stock of 6643220-1?
You can fill out our help required form which you can use to request a quote for 6643220-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.