Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Cable Shielding | Unshielded |
---|---|
No. of Conductors | 2Conductor |
Wire Gauge | 20AWG |
Conductor Area CSA | 0.56mm² |
Reel Length (Imperial) | 500ft |
Reel Length (Metric) | 152.4m |
RoHS Compliant | Yes |
20AWG 7/28 2C UNSHLD | RS |
Unshielded Multiconductor Cable 2 Conductor 20Awg 500Ft | Newark Electronics |
Where can I find additional details, specifications and documents for a 6642 WH002?
Additional datasheets, footprints and schematics for 6642 WH002 are listed on our Part Details page. You can also find images and similar parts to 6642 WH002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6642 WH002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6642 WH002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6642 WH002 fall under?
The 6642 WH002 is listed under Cable, Wire & Cable Assemblies > Multiconductor Cable.
Can I view similar or alternative parts?
You can view similar parts to 6642 WH002 when available in the Multiconductor Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6642 WH002 you can contact the distributor directly for product support, shipping queries etc.
Is the 6642 WH002 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 6642 WH002 have stock available?
Authorised distributors including RS and Newark Electronics have stock available or on a lead time for 6642 WH002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6642 WH002 often in real-time on the comparison pages.
What if I can't find stock of 6642 WH002?
You can fill out our help required form which you can use to request a quote for 6642 WH002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.