Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Mating Area Plating Thickness | 30µin, .76µm |
---|---|
Contact Base Material | Brass |
Contact Termination Area Plating Thickness | .25µm, 10µin |
Contact Mating Area Plating Material | Gold |
Underplate Material Thickness | 30µin, .76µm |
Contact Termination Area Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
Contact Type | Socket |
Contact Current Rating (Max) | 13A |
Contact Size | 16 |
Contact Underplating Material | Nickel |
Accepts Wire Insulation Diameter Range | .04 – .06in, 1.02 – 1.52mm |
Wire Size | .05 – .15mm², 30 – 26AWG |
Mating Pin Diameter | 1.57mm, .062in |
Test Current | 13A |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
Wire/Cable Type | Discrete Wire |
For Use With | CPC Connectors |
Comment | Overall insulation crimp diameter, including crimp barrel, must not exceed 3.18 [.125]. |
Packaging Quantity | 4000 |
Packaging Method | Reel |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -67 – 302°F, -55 – 150°C |
Connector Contact,skt,crimp Terminal |Amp Te Connectivity 66424-1 | Newark Electronics |
Contact SKT Crimp ST Cable Mount | Avnet America |
Connector, III+ Skt,30-26,30Au>10,Strip | TE Connectivity 66424-1 | RS Americas |
III+ SKT,30-26,30AU>10,STRIP | Boersig |
Where can I find additional details, specifications and documents for a 66424-1?
Additional datasheets, footprints and schematics for 66424-1 are listed on our Part Details page. You can also find images and similar parts to 66424-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 66424-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 66424-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 66424-1 fall under?
The 66424-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 66424-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 66424-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 66424-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 66424-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Boersig and Farnell have stock available or on a lead time for 66424-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 66424-1 often in real-time on the comparison pages.
What if I can't find stock of 66424-1?
You can fill out our help required form which you can use to request a quote for 66424-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.