Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
6640214004,
1-1195233-6 |
Material | Irradiated Modified Polyolefin |
---|---|
Color | Green |
Fluid Type | Gasoline, Hydraulic Fluid, Water, Lubricating Oil |
Shrink Ratio | 3:1 |
Flexibility | Flexible |
Recovered Wall Thickness (Nominal) | .018in, .45mm |
Recovered Inside Diameter (Max) | .5mm, .02in |
Recovered Wall Thickness (Tolerance) | .1mm, .004in |
Expanded Inside Diameter (Min) | .059in, 1.5mm |
Voltage (Max) | .6kV |
Product Source | Czech Republic |
Low Outgassing | No |
Packaging Method | Spool |
Applicable Region | Global |
Product Family | RNF-3000 |
Wall Type | Single |
Resistant To | Fluids, Abrasion, Mechanical Damage, Strain |
Operating Temperature Range | -55 – 135°C |
Shrink Temperature (Min) | 80°C |
Flammability | Flame-Retardant |
Fluid Resistance | Splash Protection |
Recovery Temperature | 120°C |
Heat Shrink Tubing And Sleeves |Raychem Te Connectivity 6640214004 | Newark Electronics |
Heat Shrink Tubing and Sleeves | Rapid Electronics |
Heat Shrink Tubing & Sleeves | Sager |
Where can I find additional details, specifications and documents for a 6640214004?
Additional datasheets, footprints and schematics for 6640214004 are listed on our Part Details page. You can also find images and similar parts to 6640214004 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6640214004 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6640214004 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6640214004 fall under?
The 6640214004 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 6640214004 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6640214004 you can contact the distributor directly for product support, shipping queries etc.
Is the 6640214004 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6640214004 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and Sager have stock available or on a lead time for 6640214004.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6640214004 often in real-time on the comparison pages.
What if I can't find stock of 6640214004?
You can fill out our help required form which you can use to request a quote for 6640214004 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.