6639S-301-502 Resistors by Bourns Electronics

POTENTIOMETER LINEAR 5KOHM 15% 1W

Status: Unknown
Series: 6639S Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$14.76

Distributor Stock
Logo for Farnell
Farnell
from US$17.03
16
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$14.76
45
in stock
Buy Now
Logo for element14
element14
from US$17.85
16
in stock
Buy Now
Logo for Avnet America
Avnet America
-
2
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$16.93
-
Buy Now

Specifications

Track Resistance 5kohm
No. of Turns -
Track Taper Linear
Power Rating 1W
Resistance Tolerance ± 15%
Product Range 6639S Series
Potentiometer Mounting Panel
Shaft Diameter 6.342mm
No. of Gangs 1
Adjustment Type Rotary
Shaft Length 22.23mm
SVHC Lead (15-Jan-2019)

Alternative Descriptions

Pot, Linear, 5K, 1W, 15%, Slotted | Newark Electronics
POTENTIOMETER, LINEAR, 5KOHM, 15%, 1W | element14
Rotary Potentiometer, 5 kOhm, 1Turn, Linear, 1 W, ± 15% | Avnet America
Bourns Rotary Potentiometer 5kOhm 1W ± | Distrelec


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 6639S-301-502?

Additional datasheets, footprints and schematics for 6639S-301-502 are listed on our Part Details page. You can also find images and similar parts to 6639S-301-502 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 6639S-301-502 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6639S-301-502 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 6639S-301-502 fall under?

The 6639S-301-502 is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.

Can I view similar or alternative parts?

You can view similar parts to 6639S-301-502 when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 6639S-301-502 you can contact the distributor directly for product support, shipping queries etc.

Is the 6639S-301-502 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 6639S-301-502 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Distrelec have stock available or on a lead time for 6639S-301-502.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 6639S-301-502 often in real-time on the comparison pages.

What if I can't find stock of 6639S-301-502?

You can fill out our help required form which you can use to request a quote for 6639S-301-502 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay